ASTM International - ASTM E3230-20

Standard Practice for Extraction of Particulate Matter from the Surfaces of Single-Use Components and Assemblies Designed for Use in Biopharmaceutical Manufacturing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2020
Status: inactive
Page Count: 12
ICS Code (Other standards related to pharmaceutics): 11.120.99
significance And Use:

4.1 Conventional stainless-steel process equipment for biopharmaceutical manufacturing require cleaning and sterilization prior to implementation. Single-use systems (SUS), stand-alone equipment... View More

scope:

1.1 This practice describes the requirements for development, qualification, and routine application of a procedure for the effective liquid extraction of particulate matter from the surfaces of single-use components and assemblies designed for use in biopharmaceutical manufacturing processes. The extraction generates a suspension of particulate matter in liquid which makes the particulate matter readily available for analytical characterization.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the applicability of regulatory limitations prior to use.

1.4 This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

Document History

August 1, 2025
Standard Practice for Qualification of Procedures for the Extraction of Particulate Matter from the Surfaces of Single-Use Bioprocessing Equipment
4.1 In the process of manufacturing single-use bioprocessing equipment (single-use systems, SUS), particulate matter may adhere to the interior (fluid contacting) or exterior surfaces of SUS (BPSA)....
ASTM E3230-20
March 1, 2020
Standard Practice for Extraction of Particulate Matter from the Surfaces of Single-Use Components and Assemblies Designed for Use in Biopharmaceutical Manufacturing
4.1 Conventional stainless-steel process equipment for biopharmaceutical manufacturing require cleaning and sterilization prior to implementation. Single-use systems (SUS), stand-alone equipment...
Advertisement