IEC 61631 REDLINE

Test method for the mechanical strength of cores made of magnetic oxides

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2020
Status: active
Page Count: 38
ICS Code (Magnetic components): 29.100.10
scope:

This document specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores, I-cores and ring-cores but other core types such as U-cores could be tested according to a derived method agreed by the parties concerned. This document is also applicable to the mechanical strength measurement of magnetic powder cores.

Document History

IEC 61631 REDLINE
May 1, 2020
Test method for the mechanical strength of cores made of magnetic oxides
This document specifies a test method for the mechanical strength of cores made of magnetic oxides. This test method is suitable for most of the E-cores, ETD-cores, I-cores and ring-cores but other...

References

Advertisement