ISO 23825

Method for evaluating the nodularity of spheroidal carbides — Steels for cold heading and cold extruding ©

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2020
Status: active
Page Count: 30
ICS Code (Heat-treatable steels): 77.140.10
scope:

This document specifies a micrographic method based on comparison charts for determining the degree of spheroidisation of carbides after annealing of wire rod, wire or bars made of non-alloy and low alloy steels intended for cold heading and cold extrusion. The range of carbon content is up to 1,20 % C.

In addition, Annex A includes a method based on machine vision for routine measurements.

Document History

ISO 23825
December 1, 2020
Method for evaluating the nodularity of spheroidal carbides — Steels for cold heading and cold extruding ©
This document specifies a micrographic method based on comparison charts for determining the degree of spheroidisation of carbides after annealing of wire rod, wire or bars made of non-alloy and low...

References

Advertisement