DS/IEC 62906-5-6

Laser displays – Part 5-6: Measuring methods for optical performance of projection screens

active, Most Current
Buy Now
Organization: DS
Publication Date: 5 May 2020
Status: active
Page Count: 28
ICS Code (Optoelectronics. Laser equipment): 31.260
scope:

IEC 62906-5-6:2020 (E) specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including screen gain and speckle contrast, from different viewing directions. These methods are only applied for the case in which the projection screen and a laser projector are integrated and used with a fixed configuration as a set to create a real image. Both front and rear projection screens, with a flat surface, are included. This document excludes projection screens which are classified as optically see-through screens, including head-up displays.

Document History

DS/IEC 62906-5-6
May 5, 2020
Laser displays – Part 5-6: Measuring methods for optical performance of projection screens
IEC 62906-5-6:2020 (E) specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics,...
IEC 62906-5-6 ED1: Laser displays – Part 5-6: Measuring methods for optical performance of projection screens
This document specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including...
Laser displays – Part 5-6: Measuring methods for optical performance of projection screens
This document specifies the standard measurement conditions and measuring methods for determining the optical performance of a projection screen in terms of its photometric characteristics, including...
Advertisement