DSF/PREN ISO 24443

Determination of sunscreen UVA photoprotection in vitro (ISO/DIS 24443:2020)

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 42
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This document specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are proposed to enable determination of the spectral absorbance characteristics of UVA protection in a reproducible manner. In order to determine relevant UVA protection parameters, the method has been created to provide an UV spectral absorbance curve from which a number of calculations and evaluations can be undertaken. Results from this measurement procedure can be used for other computations, as required by local regulatory authorities. These include calculation of the Ultraviolet-A protection factor (UVA-PF) [correlating with in vivo UVA-PF from the persistent pigment darkening (PPD) testing procedure], critical wavelength and UVA absorbance proportionality. These computations are optional and relate to local sunscreen product labelling requirements. This method relies on the use of static in vivo SPF results for scaling the UV absorbance curve. This document is not applicable to powder products such as pressed powder and loose powder products.

Document History

December 20, 2021
Cosmetics – Determination of sunscreen UVA photoprotection in vitro (ISO 24443:2021)
This document specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are proposed to enable determination of the spectral absorbance characteristics...
July 30, 2012
Determination of sunscreen UVA photoprotection in vitro
ISO 24443:2012 specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance characteristics of...
DSF/PREN ISO 24443
Determination of sunscreen UVA photoprotection in vitro (ISO/DIS 24443:2020)
This document specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are proposed to enable determination of the spectral absorbance characteristics...
Determination of sunscreen UVA photoprotection in vitro (ISO/DIS 24443:2010)
A description is not available for this item.
Determination of sunscreen UVA photoprotection in vitro (ISO/FDIS 24443:2012)
This International Standard specifies an in vitro procedure to characterize the UVA protection of sunscreen products. Specifications are given to enable determination of the spectral absorbance...
Advertisement