CRC - Induction Machines Handbook Transients, Control Principles, Design and Testing

Organization: CRC
Publication Date: 4 June 2020
Page Count: 457
scope:

Induction Machines Handbook: Transients, Control Principles, Design and Testing presents a practical up-to-date treatment of intricate issues with induction machines (IM) required for design and testing in both rather constant- and variable-speed (with power electronics) drives. It contains ready-to-use industrial design and testing knowledge, with numerous case studies to facilitate a thorough assimilation of new knowledge.

Individual Chapters 1 through 14 discuss in detail the following:

•Three- and multiphase IM transients

•Single-phase source IM transients

•Super-high-frequency models and behavior of IM

•Motor specifications and design principles

•IM design below 100 kW and constant V1 and f1

•IM design above 100 kW and constant V1 and f1

•IM design principles for variable speed

•Optimization design

•Single-phase IM design

•Three-phase IM generators

•Single-phase IM generators

•Linear induction motors

•Testing of three-phase IMs

•Single-phase IM testing

Fully revised and amply updated to add the new knowledge of the last decade, this third edition includes special sections on

•Multiphase IM models for transients

•Doubly fed IMs models for transients

•Cage-rotor synchronized reluctance motors

•Cage-rotor PM synchronous motor

•Transient operation of self-excited induction generator

•Brushless doubly fed induction motor/generators

•Doubly fed induction generators with D.C. output

•Linear induction motor control with end effect

•Recent trends in IM testing with power electronics

•Cage-PM rotor line-start IM testing

•Linear induction motor (LIM) testing

This up-to-date book discusses in detail the transients, control principles, and design and testing of various IMs for line-start and variable-speed applications in various topologies, with numerous case studies. It will be of direct assistance to academia and industry in conceiving, designing, fabricating, and testing IMs (for the future) of various industries, from home appliances, through robotics, e-transport, and renewable energy conversion.

Author: Ion Boldea

Advertisement