DSF/PREN IEC 62153-4-7

Metallic cables and other passive components test methods – Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies – Triaxial tube in tube method

active, Most Current
Buy Now
Organization: DS
Status: active
Page Count: 56
ICS Code (Coaxial cables. Waveguides): 33.120.10
scope:

This triaxial method is suitable to determine the surface transfer impedance and/or screening 245 attenuation and coupling attenuation of mated screened connectors (including the connection 246 between cable and connector) and cable assemblies. This method could also be extended to 247 determine the transfer impedance, coupling or screening attenuation of balanced or multipin 248 connectors and multicore cable assemblies. For the measurement of transfer impedance and 249 screening- or coupling attenuation, only one test set-up is needed.

Document History

Metallic cables and other passive components test methods – Part 4-7: Electromagnetic compatibility (EMC) – Test method for measuring of transfer impedance ZT and screening attenuation aS or coupling attenuation aC of connectors and assemblies – Triaxial tube in tube method
This part of IEC 62153 deals with the triaxial tube in tube method. This triaxial method is suitable to determine the surface transfer impedance and/or screening attenuation and coupling attenuation...
DSF/PREN IEC 62153-4-7
Metallic cables and other passive components test methods – Part 4-7: Electromagnetic compatibility (EMC) -Test method for measuring of transfer impedance Z<sub>T</sub> and screening attenuation a<sub>S</sub> or coupling attenuation a<sub>C</sub> of connectors and assemblies – Triaxial tube in tube method
This triaxial method is suitable to determine the surface transfer impedance and/or screening 245 attenuation and coupling attenuation of mated screened connectors (including the connection 246...
Advertisement