DS/ISO/IEC 60559

Floating-point arithmetic

active, Most Current
Buy Now
Organization: DS
Publication Date: 12 May 2020
Status: active
Page Count: 88
ICS Code (Interface and interconnection equipment): 35.200
scope:

ISO/IEC 60559:2020(E) specifies formats and methods for floating-point arithmetic in computer systems - standard and extended functions with single, double, extended, and extendable precision - and recommends formats for data interchange. Exception conditions are defined and standard handling of these conditions is specified. It provides a method for computation with floating-point numbers that will yield the same result whether the processing is done in hardware, software, or a combination of the two. The results of the computation will be identical, independent of implementation, given the same input data. Errors, and error conditions, in the mathematical processing will be reported in a consistent manner regardless of implementation. This second edition, published as ISO/IEC 60559, replaces the first edition ISO/IEC/IEEE 60559:2011.

Document History

DS/ISO/IEC 60559
May 12, 2020
Floating-point arithmetic
ISO/IEC 60559:2020(E) specifies formats and methods for floating-point arithmetic in computer systems – standard and extended functions with single, double, extended, and extendable precision – and...
Advertisement