DSF/EN ISO 10819/PRA2
Mechanical vibration and shock – Hand-arm vibration – Measurement and evaluation of the vibration transmissibility of gloves at the palm of the hand
| Organization: | DS |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Vibration and shock with respect to human beings): | 13.160 |
| ICS Code (Hand and arm protection): | 13.340.40 |
scope:
This International Standard specifies a method for the laboratory measurement, data analysis and reporting of the vibration transmissibility of a glove with a vibration reducing material that covers the palm and the fingers and thumb of the hand. This International Standard specifies vibration transmissibility in terms of vibration transmitted from a handle through a glove to the palm of the hand in the one-third-octave frequency bands with centre frequencies of 25 Hz to 1 250 Hz. The measurement procedure specified in this International Standard can also be used to measure the vibration transmissibility of a material that is used to cover a handle of a machine or in a glove. This procedure involves wrapping the material to be tested around the handle instead of a glove and then clasping the material with the hand. NOTE - ISO 13753 defines another method for the measurement of the vibration transmissibility of resilient materials.
Document History