IEC 62973-2

Railway applications – Rolling stock – Batteries for auxiliary power supply systems – Part 2: Nickel Cadmium (NiCd) batteries

active, Most Current
Buy Now
Organization: IEC
Publication Date: 1 May 2020
Status: active
Page Count: 38
ICS Code (Railway rolling stock in general): 45.060.01
ICS Code (Other cells and batteries): 29.220.99
scope:

This part of IEC 62973 applies to NiCd rechargeable batteries for auxiliary power supply systems used on railway vehicles. It is an extension of IEC 62973-1:2018 which specifies common requirements for all battery technologies of other parts of IEC 62973. Unless otherwise specified, the requirements of IEC 62973-1:2018 apply.

Battery systems described in this document are used in conjunction with charging systems onboard rolling stock, as described in IEC 62973-1:2018. Charging systems (e.g. LVPS, converters, etc.) are excluded from the scope of this document.

This document also specifies the design, operation parameters, safety recommendations, routine and type tests, as well as marking and designation.

This document is used in addition to IEC 60623:2017 or IEC 62259:2003 for NiCd Cells.

Specific requirements on subcomponents within the battery systems are covered in this document, e.g. temperature measurement components.

When there is an existing IEC standard specifying additional test conditions and requirements for NiCd batteries used in specific railway applications and which conflicts with this document, the latter takes precedence.

The main objective of this document is to achieve standardization of the electrical interfaces by considering NiCd battery parameters to allow for calculating the NiCd battery capacity required for a specific load profile.

Document History

IEC 62973-2
May 1, 2020
Railway applications – Rolling stock – Batteries for auxiliary power supply systems – Part 2: Nickel Cadmium (NiCd) batteries
This part of IEC 62973 applies to NiCd rechargeable batteries for auxiliary power supply systems used on railway vehicles. It is an extension of IEC 62973-1:2018 which specifies common requirements...

References

Advertisement