AENOR - UNE-EN 2258
AEROSPACE SERIES. CIRCULAR TUBES FOR FLUIDS IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 3,2 MM <= D <= 100 MM. THICKNESS 0,6 MM <= A <= 2,5 MM. DIMENSIONS.
active, Most Current
| Organization: | AENOR |
| Publication Date: | 24 July 1997 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Aluminium): | 49.025.20 |
Document History
UNE-EN 2258
July 24, 1997
AEROSPACE SERIES. CIRCULAR TUBES FOR FLUIDS IN ALUMINIUM AND ALUMINIUM ALLOYS. DIAMETER 3,2 MM <= D <= 100 MM. THICKNESS 0,6 MM <= A <= 2,5 MM. DIMENSIONS.
A description is not available for this item.