DLA - SMD-5962-89629

MICROCIRCUIT, LINEAR, 8-BIT ANALOG I/O SYSTEM, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 6 May 1991
Status: inactive
Page Count: 24
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete PIN shall be as shown in the following example:

The device type(s) shall identify the circuit function as follows:

Relative Device type Generic number Circuit function accuracy 01 AD7569S 8-bit analog I/O system ±1 LSB for DAC and ADC 02 AD7569T 8-bit analog I/O system ±½ LSB for DAC and ADC

The case outline(s) shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline L D-9 (24-lead, 1.280" × .310" × .200"), dual-in-line package 3 C-4 (28-terminal .460" × .460" × .100"), square chip carrier package

Supply voltage (VDD) to AGNDDAC OR AGNDADC - - - - - - - - - - - −0.3 V dc to +7.0 V dc Supply voltage (VDD) to DGND - - - - - - - - - - - - - - - - - - −0.3 V dc to +7.0 V dc VDD to VSS - - - - - - - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to +14 V dc AGNDDAC or AGNDADC to DGND - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc AGNDDAC to AGNDADC - - - - - - - - - - - - - - - - - - - - - - - ±5.0 V dc Logic voltage to DGND - - - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc CLK input voltage to DGND - - - - - - - - - - - - - - - - - - - −0.3 V dc to VDD +0.3 V dc Output voltage to AGNDDAC - - - - - - - - - - - - - - - - - - - VSS − 0.3 V dc to VDD + 0.3 V dc Input voltage to AGNDADC - - - - - - - - - - - - - - - - - - - - VSS − 0.3 V dc to VDD + 0.3 V dc Storage temperature range - - - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - - - +300°C Power dissipation (PD) - - - - - - - - - - - - - - - - - - - - - 450 mW 2/ Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (ΘJA) - - - - - - - - - 120°C/W Junction temperature (TJ) - - - - - - - - - - - - - - - - - - - +150°C

Supply voltage to ground (VSS) - - - - - - - - - - - - - - - - - −4.75 V dc to −5.25 V dc Supply voltage to ground (VDD) - - - - - - - - - - - - - - - - - +4.75 V dc to +5.25 V dc Ambient operating range (TA) - - - - - - - - - - - - - - - - - - −55°C to +125°C

Unless otherwise specified, the following specification, standard, and bulletin of the issue listed in that issue of the Department of Defense Index of Specifications and Standards specified in the solicitation, form a part of this drawing to the extent specified herein.

SPECIFICATION MILITARY MIL-M-38510 - Microcircuits, General Specification for. STANDARD MILITARY MIL-STD-883 - Test Methods and Procedures for Microelectronics. BULLETIN MILITARY MIL-BUL-103 - List of Standardized Military Drawings (SMD'S).

(Copies of the specification, standard, and bulletin required by manufacturers in connection with specific acquisition functions should be obtained from the contracting activity or as directed by the contracting activity.)

In the event of a conflict between the text of this drawing and the references cited herein, the text of this drawing shall take precedence.

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 21, 2018
MICROCIRCUIT, LINEAR, 8-BIT ANALOG I/O SYSTEM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
August 17, 2012
MICROCIRCUIT, LINEAR, 8-BIT ANALOG I/O SYSTEM, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
July 13, 2001
MICROCIRCUIT, LINEAR, 8-BIT ANALOG I/O SYSTEM, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-89629
May 6, 1991
MICROCIRCUIT, LINEAR, 8-BIT ANALOG I/O SYSTEM, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
Advertisement