AENOR - UNE-EN ISO 16701

Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)

inactive
Organization: AENOR
Publication Date: 29 September 2009
Status: inactive
Page Count: 22
ICS Code (Corrosion of metals): 77.060

Document History

October 28, 2015
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2015, Corrected version 2018-10)
A description is not available for this item.
UNE-EN ISO 16701
September 29, 2009
Corrosion of metals and alloys - Corrosion in artificial atmosphere - Accelerated corrosion test involving exposure under controlled conditions of humidity cycling and intermittent spraying of a salt solution (ISO 16701:2003)
A description is not available for this item.
Advertisement