AENOR - UNE-EN 1964-2 ERTA

Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1 100 MPa and above.

inactive, Most Current
Organization: AENOR
Publication Date: 13 February 2004
Status: inactive
ICS Code (Pressure vessels): 23.020.30

Document History

UNE-EN 1964-2 ERTA
February 13, 2004
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1 100 MPa and above.
A description is not available for this item.
April 30, 2002
Transportable gas cylinders - Specification for the design and construction of refillable transportable seamless steel gas cylinders of water capacities from 0,5 litre up to and including 150 litres - Part 2: Cylinders made of seamless steel with an Rm value of 1 100 MPa and above.
A description is not available for this item.
Advertisement