CSA - C22.2 NO. 61010-2-091-14
Safety requirements for electrical equipment for measurement, control, and laboratory use — Part 2-091: Particular requirements for cabinet X-ray systems
| Organization: | CSA |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 49 |
| ICS Code (Electrical and electronic testing): | 19.080 |
| ICS Code (Chemical laboratories. Laboratory equipment): | 71.040.10 |
scope:
Equipment included in scope
This part of IEC 61010 specifies particular safety requirements for CABINET X-RAY SYSTEMS.
A CABINET X-RAY SYSTEM is a system that contains an X-ray tube installed in a cabinet which, independently of existing architectural structures except the floor on which it may be placed, is intended to contain at least that portion of a material being irradiated, provide radiation attenuation, and exclude personnel from the interior during generation of X-radiation.
These CABINET X-RAY SYSTEMS are used in industrial, commercial, and public environments, for example, to inspect materials, to analyze materials, and to screen baggage.
Document History