CEN - EN ISO 1833-14
Textiles — Quantitative chemical analysis — Part 14: Mixtures of acetate with certain other fibres (method using glacial acetic acid)
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Textile fibres in general): | 59.060.01 |
scope:
This document specifies a method, using glacial acetic acid, to determine the mass percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of
- acetate
with
- certain chlorofibres or after-chlorinated chlorofibres.
It is also possible to analyse mixtures containing acetate by using the test methods described in ISO 1833‑3 or ISO 1833‑9.
Document History
EN ISO 1833-14
October 1, 2019
Textiles — Quantitative chemical analysis — Part 14: Mixtures of acetate with certain other fibres (method using glacial acetic acid)
This document specifies a method, using glacial acetic acid, to determine the mass percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of
— acetate
with
—...
October 1, 2010
Textiles - Quantitative chemical analysis - Part 14: Mixtures of acetate and certain chlorofibres (method using acetic acid)
This part of ISO 1833 specifies a method, using acetic acid, to determine the percentage of acetate, after removal of non-fibrous matter, in textiles made of mixtures of
— acetate
and
— certain...