BSI - 19/30405288 DC

Draft BS EN 4530-004 Aerospace series - Sealing sleeves used in elements of connection Part 004: Sealing sleeves for external diameter cable 3 mm to 4,1 mm - Product standard

pending
Organization: BSI
Publication Date: 31 October 2019
Status: pending
Page Count: 10
ICS Code (Aerospace electric equipment and systems): 49.060
ICS Code (Surface treatment): 25.220.20
ICS Code (Steels): 49.025.10
ICS Code (Environmental testing): 19.040
ICS Code (Other materials): 49.025.99

Document History

May 17, 2023
Draft BS EN 4530-004 Aerospace series - Sealing sleeves used in elements of connection Part 004: Sealing sleeves for external diameter cable 3 mm to 5,8 mm - Product standard
A description is not available for this item.
19/30405288 DC
October 31, 2019
Draft BS EN 4530-004 Aerospace series - Sealing sleeves used in elements of connection Part 004: Sealing sleeves for external diameter cable 3 mm to 4,1 mm - Product standard
A description is not available for this item.

References

Advertisement