CEN - EN 17270
Animal feeding stuffs: Methods of sampling and analysis - Determination of theobromine in feed materials and compound feed, including cocoa derived ingredients, by liquid chromatography
| Organization: | CEN |
| Publication Date: | 1 October 2019 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Animal feeding stuffs): | 65.120 |
scope:
This document specifies a test method for the determination of theobromine in feed material or compound feed in the working range 27 mg/kg to 307 mg/kg using liquid chromatography coupled to a UV detector (HPLC-UV) or in the working range 49 mg/kg to 307 mg/kg using liquid chromatography with tandem mass spectrometry (LC-MS/MS).
This method has been fully validated using complementary compound feed for adult dogs and complementary compound feed for horses.
This method is also considered applicable for determining theobromine in baking chocolate using either HPLC-UV or LC-MS/MS systems.
The working range can be extended provided the extended range is validated.
Document History