CEN - EN 4539-2

Aerospace series - Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner - Elevated load under low oscillations - Wide series - Dimensions and loads - Part 2: Inch series

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 14
ICS Code (Components for aerospace construction): 49.035
scope:

This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations applications.

They shall be used in the temperature range −55 °C to 163 °C.

Document History

EN 4539-2
October 1, 2019
Aerospace series - Bearing, spherical, plain, in corrosion resisting steel with self-lubricating liner - Elevated load under low oscillations - Wide series - Dimensions and loads - Part 2: Inch series
This European standard specifies the characteristics of spherical plain bearing in corrosion resistant steel, with self-lubricating liner, wide series, elevated load under low oscillations...

References

Advertisement