CEN - EN 17277

Hydrometry - Measurement requirements and classification of rainfall intensity measuring instruments

active, Most Current
Organization: CEN
Publication Date: 1 October 2019
Status: active
Page Count: 22
ICS Code (Geology. Meteorology. Hydrology): 07.060
scope:

This document considers liquid atmospheric precipitation and defines the procedures and equipment to perform laboratory and field tests, in steady-state conditions, for the calibration, check and metrological confirmation of liquid precipitation measurement instruments. It provides a classification of catching-type measurement instruments based on their laboratory performance. The classification does not relate to the physical principle used for the measurement, nor does it refer to the technical characteristics of the instrument assembly, but is solely based on the instrument calibration. Attribution of a given class to an instrument is not intended as a high/low ranking of its quality but rather as a quantitative standardized method to declare the achievable measurement accuracy in order to provide guidance on the suitability for a particular purpose, while meeting the user's requirements.

Document History

EN 17277
October 1, 2019
Hydrometry - Measurement requirements and classification of rainfall intensity measuring instruments
This document considers liquid atmospheric precipitation and defines the procedures and equipment to perform laboratory and field tests, in steady-state conditions, for the calibration, check and...

References

Advertisement