CENELEC - EN 50697
Information technology - Measurement of end-to-end (E2E) links
| Organization: | CENELEC |
| Publication Date: | 1 July 2019 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Networking): | 35.110 |
| ICS Code (Emission): | 33.100.10 |
scope:
This document specifies the measurement at frequencies of E2E links of two- and four-pair balanced cabling of 100 MHz of Class D and 250 MHz of Class E including free connectors which terminate two and four pairs in both field and laboratory conditions.
The specifications for E2E links are described in ISO/IEC TR 11801-9902.
This document specifies laboratory and field measurement procedures. The requirements for accuracy to measure cabling parameters identified in ISO/IEC TR 11801-9902 are provided in EN 61935-1 and EN 61935-2.
Document History