SNV - SN EN 15020
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
inactive
| Organization: | SNV |
| Publication Date: | 1 March 2007 |
| Status: | inactive |
| Page Count: | 28 |
| ICS Code (Railway rolling stock in general): | 45.060.01 |
Document History
September 1, 2022
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This document specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability Locomotives and Passenger rolling stock (TSI Loc and...
February 1, 2011
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
This European Standard specifies the requirements for the rescue coupler for train sets compliant with the Technical Specification for Interoperability High Speed Rolling Stock. It defines the...
SN EN 15020
March 1, 2007
Railway applications - Rescue coupler - Performance requirements, specific interface geometry and test methods
A description is not available for this item.