CENELEC - EN 50980-1
Remote alcohol monitoring devices - Test methods and performance requirements - Part 1: Instruments for assessment programmes
| Organization: | CENELEC |
| Publication Date: | 1 November 2019 |
| Status: | active |
| Page Count: | 44 |
| ICS Code (Chemical analysis): | 71.040.40 |
scope:
This document specifies performance requirements and test methods for remote alcohol monitoring devices that use breath alcohol testing technology. It covers remote alcohol monitoring devices having a mouthpiece and which are intended to be used by participants in programmes designed to monitor alcohol consumption.
This document is directed at test laboratories and manufacturers of remote alcohol monitoring devices. It defines requirements and test procedures for type testing.
Several parameter settings (such as alcohol concentration, breath volume or units of measurement) are specified in this document for the purpose of type testing according to this standard only. However, it may be necessary due to national regulations or depending on user requests to set the values of the prescribed parameter settings differently when the remote alcohol monitoring devices are in use.
Document History