CENELEC - EN 60851-5

Winding wires - Test methods - Part 5: Electrical properties

active, Most Current
Organization: CENELEC
Publication Date: 1 September 2008
Status: active
Page Count: 40
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60851 specifies the following tests:

- Test 5: Electrical resistance;

- Test 13: Breakdown voltage;

- Test 14: Continuity of insulation;

- Test 19: Dielectric dissipation factor;

- Test 23: Pin hole.

For definitions, general notes on methods of test and the complete series of methods of test for winding wires, see IEC 60851-1.

Document History

EN 60851-5
September 1, 2008
Winding wires - Test methods - Part 5: Electrical properties
This part of IEC 60851 specifies the following tests: – Test 5: Electrical resistance; – Test 13: Breakdown voltage; – Test 14: Continuity of insulation; – Test 19: Dielectric dissipation factor;...
September 1, 2008
Winding wires - Test methods - Part 5: Electrical properties
This part of IEC 60851 specifies the following tests: – Test 5: Electrical resistance; – Test 13: Breakdown voltage; – Test 14: Continuity of insulation; – Test 19: Dielectric dissipation factor;...
September 1, 2008
Winding wires - Test methods - Part 5: Electrical properties
A description is not available for this item.
December 1, 1996
Winding wires Test methods Part 5: Electrical properties
A description is not available for this item.
December 1, 1996
Winding wires Test methods Part 5: Electrical properties
A description is not available for this item.

References

Advertisement