CENELEC - EN IEC 62680-1-5

Universal serial bus interfaces for data and power - Part 1-5: Common components - USB Audio 3.0 device class definition

active, Most Current
Organization: CENELEC
Publication Date: 1 November 2019
Status: active
Page Count: 156
ICS Code (Rectifiers. Converters. Stabilized power supply): 29.200
ICS Code (Interface and interconnection equipment): 35.200
ICS Code (Wires and symmetrical cables): 33.120.20
scope:

The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio data (analog and digital) and the functionality that is used to directly control the audio environment, such as Volume and Tone Control. The Audio Device Class does not include functionality to operate transport mechanisms that are related to the reproduction of audio data, such as tape transport mechanisms or CD-ROM drive control.

 

Document History

EN IEC 62680-1-5
November 1, 2019
Universal serial bus interfaces for data and power - Part 1-5: Common components - USB Audio 3.0 device class definition
The Audio Device Class Definition applies to all devices or functions embedded in composite devices that are used to manipulate audio, voice, and sound-related functionality. This includes both audio...

References

Advertisement