CEN - EN 14901-1
Ductile iron pipes, fittings and accessories — Requirements and test methods for organic coatings of ductile iron fittings and accessories — Part 1: Epoxy coating (heavy duty)
| Organization: | CEN |
| Publication Date: | 1 January 2014 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
| ICS Code (Organic coatings): | 25.220.60 |
| ICS Code (Metal fittings): | 23.040.40 |
scope:
This European Standard defines the requirements and test methods for factory applied epoxy coatings (fusion bonded powder or liquid two-pack) used for the corrosion protection of ductile iron fittings and accessories conforming to EN 545, EN 598, EN 969, EN 12842, EN 14525, for:
- conveying water (e.g. potable water) at operating temperature up to 50 °C excluding frost; or
- conveying waste water at operating temperature up to 45 °C excluding frost; or
- conveying gas at operating temperature up to 50 °C;
- suitable for external environments, i.e. soils, waters and atmospheres of all common corrosion loads, characterized in EN 545:2010, D.2.3.
Document History