CEN - EN 3468

Aerospace series - Steel X8CrNiTi18-10 (1.4878/1.4544) - Softened - 500 MPa ≤ Rm ≤ 700 MPa - Forgings - De ≤ 100 mm

active, Most Current
Organization: CEN
Publication Date: 1 November 2019
Status: active
Page Count: 12
ICS Code (Steels): 49.025.10
scope:

This document specifies the requirements relating to:

Steel X8CrNiTi18-10 (1.4878/1.4544)

Softened

500 MPa ≤ Rm ≤ 700 MPa

Forgings

De ≤ 100 mm

for aerospace applications.

ASD-STAN designation: FE-PA13.

Document History

EN 3468
November 1, 2019
Aerospace series - Steel X8CrNiTi18-10 (1.4878/1.4544) - Softened - 500 MPa ≤ Rm ≤ 700 MPa - Forgings - De ≤ 100 mm
This document specifies the requirements relating to: Steel X8CrNiTi18-10 (1.4878/1.4544) Softened 500 MPa ≤ Rm ≤ 700 MPa Forgings De ≤ 100 mm for aerospace applications. ASD-STAN designation:...

References

Advertisement