AFNOR - NF EN 301489-12

Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for radio equipment and services - Part 12 : specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS) - Harmonised Standard for electromagnetic compatibility (V3.1.1)

active, Most Current
Organization: AFNOR
Publication Date: 25 October 2019
Status: active
ICS Code (Electromagnetic compatibility in general): 33.100.01
ICS Code (Radio relay and fixed satellite communications systems): 33.060.30

Document History

NF EN 301489-12
October 25, 2019
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for radio equipment and services - Part 12 : specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS) - Harmonised Standard for electromagnetic compatibility (V3.1.1)
A description is not available for this item.
January 1, 2010
Electromagnetic compatibility and Radio spectrum Matters (ERM) - ElectroMagnetic Compatibility (EMC) standard for radio equipment and services - Part 12 : specific conditions for Very Small Aperture Terminal, Satellite Interactive Earth Stations operated in the frequency ranges between 4 GHz and 30 GHz in the Fixed Satellite Service (FSS) (V2.2.2)
A description is not available for this item.
Advertisement