AFNOR - NF EN IEC 60331-1

Tests for electric cables under fire conditions - Circuit integrity - Part 1 : test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm

active, Most Current
Organization: AFNOR
Publication Date: 23 August 2019
Status: active
ICS Code (Cables): 29.060.20
ICS Code (Ignitability and burning behaviour of materials and products): 13.220.40

Document History

NF EN IEC 60331-1
August 23, 2019
Tests for electric cables under fire conditions - Circuit integrity - Part 1 : test method for fire with shock at a temperature of at least 830°C for cables of rated voltage up to and including 0,6/1,0 kV and with an overall diameter exceeding 20 mm
A description is not available for this item.
Advertisement