AFNOR - NF EN 3357
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D less than or equal to150 mm - 1 200 MPa less than or equal to Rm less than or equal to 1 400 MPa
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 19 June 2019 |
| Status: | active |
| ICS Code (Steels): | 49.025.10 |
Document History
NF EN 3357
June 19, 2019
Aerospace series - Steel FE-PM1503 (X3CrNiMoAl 13-8-2) - Vacuum induction melted and consumable electrode remelted - Solution treated and precipitation treated - Bar for machining - a or D less than or equal to150 mm - 1 200 MPa less than or equal to Rm less than or equal to 1 400 MPa
A description is not available for this item.