AFNOR - NF EN 4838-005
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 005 : with polarized signal contact - Product standard
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 19 June 2019 |
| Status: | active |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
Document History
NF EN 4838-005
June 19, 2019
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 005 : with polarized signal contact - Product standard
A description is not available for this item.