AFNOR - NF EN IEC 62271-107
High-voltage switchgear and controlgear - Part 107 : alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 12 July 2019 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
Document History
NF EN IEC 62271-107
July 12, 2019
High-voltage switchgear and controlgear - Part 107 : alternating current fused circuit-switchers for rated voltages above 1 kV up to and including 52 kV
A description is not available for this item.