CEN/TS 1852-2

Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity

active, Most Current
Organization: CEN
Publication Date: 1 December 2019
Status: active
Page Count: 24
ICS Code (External sewage systems): 93.030
ICS Code (Pipeline components and pipelines in general): 23.040.01
scope:

This document gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1852 intended to be included in the manufacturer's quality plan as part of the quality management system and for the establishment of certification procedures.

NOTE 1 The quality management system is expected to conform to or be no less stringent than the relevant requirements in EN ISO 9001 [1].

NOTE 2 If third-party certification is involved, the certification body is expected be accredited to EN ISO/IEC 17065 [2] or EN ISO/IEC 17021 [3], as applicable.

NOTE 3 In order to help the reader, a basic test matrix is given in Annex A.

In conjunction with EN 1852-1 this document is applicable to solid wall piping systems made of polypropylene (PP) intended to be used for:

- non-pressure underground drainage and sewerage outside the building structure (application area code "U"), and

- non-pressure underground drainage and sewerage for both buried in ground within the building structure (application area code "D") and outside the building structure.

This is reflected in the marking of products by "U" and "UD".

Document History

CEN/TS 1852-2
December 1, 2019
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity
This document gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1852 intended to be included in the...
December 1, 2015
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity
This Technical Specification gives guidance for the assessment of conformity of materials, products, joints and assemblies in accordance with the applicable part(s) of EN 1852 intended to be included...
May 1, 2009
Plastics piping systems for non-pressure underground drainage and sewerage - Polypropylene (PP) - Part 2: Guidance for the assessment of conformity
A description is not available for this item.

References

Advertisement