AFNOR - NF EN 2638

Aerospace series - Aluminium alloy 2024 - T3 - Extruded bar and section - 1,2 mm < or = (a or D) < or = 150 mm with coarse peripheral grain control

active, Most Current
Organization: AFNOR
Publication Date: 29 May 2019
Status: active
ICS Code (Non-ferrous alloys in general): 49.025.15
ICS Code (Aluminium): 49.025.20

Document History

NF EN 2638
May 29, 2019
Aerospace series - Aluminium alloy 2024 - T3 - Extruded bar and section - 1,2 mm < or = (a or D) < or = 150 mm with coarse peripheral grain control
A description is not available for this item.
Advertisement