AFNOR - NF EN IEC 62271-214
High-voltage switchgear and controlgear - Part 214 : internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
active, Most Current
| Organization: | AFNOR |
| Publication Date: | 6 September 2019 |
| Status: | active |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
Document History
NF EN IEC 62271-214
September 6, 2019
High-voltage switchgear and controlgear - Part 214 : internal arc classification for metal-enclosed pole-mounted switchgear and controlgear for rated voltages above 1 kV and up to and including 52 kV
A description is not available for this item.