AFNOR - NF EN IEC 61238-1-2

Compression and mechanical connectors for power cables - Part 1-2 : test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors

active, Most Current
Organization: AFNOR
Publication Date: 20 September 2019
Status: active
ICS Code (Cables): 29.060.20
ICS Code (Connecting devices): 29.120.20

Document History

NF EN IEC 61238-1-2
September 20, 2019
Compression and mechanical connectors for power cables - Part 1-2 : test methods and requirements for insulation piercing connectors for power cables for rated voltages up to 1 kV (Um = 1,2 kV) tested on insulated conductors
A description is not available for this item.
Advertisement