UFGS-03 41 16

PRECAST CONCRETE SLABS (MAX. SPAN 8'- 0" O.C.)

inactive, Most Current
Publication Date: 1 November 2008
Status: inactive
Page Count: 12
scope:

NOTE:

This specification covers the requirements for flat-shaped or channel-shaped roof slabs placed over purlins or joists spaced not more than 2.5 meter 8 feet on center that receive insulation board and built-up roofing.

Document History

UFGS-03 41 16
November 1, 2008
PRECAST CONCRETE SLABS (MAX. SPAN 8'- 0" O.C.)
NOTE: This specification covers the requirements for flat-shaped or channel-shaped roof slabs placed over purlins or joists spaced not more than 2.5 meter 8 feet on center that receive insulation...
April 1, 2008
PRECAST CONCRETE SLABS (MAX. SPAN 8'- 0" O.C.)
NOTE: This specification covers the requirements for flat-shaped or channel-shaped roof slabs placed over purlins or joists spaced not more than 2.5 meter 8 feet on center that receive insulation...

References

Advertisement