CENELEC - EN IEC 62885-9

Surface cleaning appliances - Part 9: Floor treatment machines with or without traction drive, for commercial use - Methods for measuring the performance

active, Most Current
Organization: CENELEC
Publication Date: 1 December 2019
Status: active
Page Count: 30
ICS Code (Cleaning appliances): 97.080
scope:

This part of IEC 62885 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines in accordance with IEC 60335-2-72:2016.

The intent is to serve the manufacturers in describing parameters for their manuals and their literature. This may include all or some of the parameters listed in this definition document.

Document History

EN IEC 62885-9
December 1, 2019
Surface cleaning appliances - Part 9: Floor treatment machines with or without traction drive, for commercial use - Methods for measuring the performance
This part of IEC 62885 lists the characteristic performance parameters for walk-behind and ride-on floor scrubbers and sweepers and other floor cleaning machines in accordance with IEC...

References

Advertisement