AENOR - UNE-EN 50588-2

Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA

inactive, Most Current
Organization: AENOR
Publication Date: 10 July 2019
Status: inactive
Page Count: 15
ICS Code (Transformers. Reactors): 29.180

Document History

UNE-EN 50588-2
July 10, 2019
Medium power transformers 50 Hz, with highest voltage for equipment not exceeding 36 kV - Part 2: Transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements for transformers with rated power less than or equal to 3 150 kVA
A description is not available for this item.
Advertisement