AENOR - UNE-EN 4838-005

Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 005: With polarized signal contact - Product standard (Endorsed by Asociación Española de Normalización in August of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 August 2019
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

UNE-EN 4838-005
August 1, 2019
Aerospace series - Arc fault circuit breakers, single-pole, temperature compensated, rated current 3 A to 25 A - 115 V a.c. 400 Hz Constant Frequency - Part 005: With polarized signal contact - Product standard (Endorsed by Asociación Española de Normalización in August of 2019.)
A description is not available for this item.
Advertisement