DIN 65526
Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, titanium alloy, nominal tensile strength 1 100 MPa, for temperatures up to 315 °C; Text in German and English
pending
| Organization: | DIN |
| Publication Date: | 1 December 2019 |
| Status: | pending |
| Page Count: | 23 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
October 1, 2020
Luft- und Raumfahrt - Sechskant-Passschrauben mit kurzem MJ-Gewinde, aus Titanlegierung, Nennzugfestigkeit 1 100 MPa, fuer Temperaturen bis 315 °C; Text Deutsch und Englisch
A description is not available for this item.
DIN 65526
December 1, 2019
Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, titanium alloy, nominal tensile strength 1 100 MPa, for temperatures up to 315 °C; Text in German and English
A description is not available for this item.
October 1, 2014
Aerospace series - Hexagon bolts, close tolerance, with short-length MJ thread, titanium alloy, nominal tensile strength 1100 MPa, for temperatures up to 315 °C; Text in German and English
A description is not available for this item.
April 1, 1998
Aerospace - Hexagon bolts, close tolerance, with short-length MJ thread, titanium alloy - Nominal tensile strength 1100 MPa, for temperatures up to 315 °C
Diese Norm ist für Sechskant-Paßschrauben mit kurzem MJ-Gewinde aus Titanlegierung, Nennzugfestigkeit 1100 MPa, für Temperaturen bis 315 °C, anzuwenden.