CEN - EN 3155-076
Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This document specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to EN 3155-002.
It should be used together with EN 3155-001.
The associated female contacts are defined in EN 3155-077.
Document History
EN 3155-076
December 1, 2019
Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
This document specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection according to...
January 1, 2012
Aerospace series - Electrical contacts used in elements of connection - Part 076: Contacts, electrical, male, type A, crimp, class R - Product standard
This European Standard specifies the required characteristics, tests and tooling applicable to male contacts size 22, 20, 16, 12, 8 and 5, type A, crimp, class R, used in elements of connection...