NEN - NPR-CEN/TS 16637-2

Construction products - Assessment of release of dangerous substances - Part 2: Horizontal dynamic surface leaching test

inactive, Most Current
Organization: NEN
Publication Date: 1 September 2014
Status: inactive
Page Count: 63
ICS Code (Ambient atmospheres): 13.040.20
ICS Code (Environmental testing): 19.040
ICS Code (Construction materials in general): 91.100.01
scope:

NPR-CEN/TS 16637-2 specifies a Dynamic Surface Leaching Test (DSLT) which is aimed at determining the release per unit surface area as a function of time of inorganic and/or non-volatile organic substances from a monolithic, plate- or sheet-like product, when it is put into contact with an aqueous solution (leachant). The test method is not suitable for substances that are volatile under ambient conditions. (2) This test is a parameter specific test focusing on identifying and specifying parameter specific properties tested under specified conditions. It is not aimed at simulating real situations. The application of results to specific intended conditions of use may be established by means of modelling (not included in this Technical Specification). (3) The modification for granular construction products with low hydraulic conductivity (Annex A) applies for granular particles with so little drainage capacity between the grains that percolation in percolation tests and in practice is nearly impossible. (4) The test method applies to more or less regularly shaped test portions consisting of monolithic test pieces with minimum dimensions of 40 mm in all directions (volume > 64 000 mm3 (64 cm3)). It also applies to plate- or sheet-like products with surface areas of minimum 10 000 mm2 (100 cm2) exposed to the leachant. Products designed to drain water (e.g. draining tiles, porous asphalt) and monolithic granular products according to CEN/TS 16637-1:2014, Table 1, are also tested by this test method. All products to be tested are assumed to maintain their integrity over a time frame relevant for the considered intended use. (5) Metals, metallic coatings and organic coatings on metals are excluded from the scope of CEN/TS 16637-2 because the principles of this test (diffusion) are not obeyed by these products. Guidance on the need for testing of these products is under consideration. (6) For some coatings (e.g. some renders with organic binders according to EN 15824) in intermittent contact to water, physical and chemical properties might be changed in permanent contact with water. For these products CEN/TS 16637-2 is not appropriate. (7) Guidance on the applicability of the test method to a given product is outlined in CEN/TS 16637-1.

Document History

NPR-CEN/TS 16637-2
September 1, 2014
Construction products - Assessment of release of dangerous substances - Part 2: Horizontal dynamic surface leaching test
NPR-CEN/TS 16637-2 specifies a Dynamic Surface Leaching Test (DSLT) which is aimed at determining the release per unit surface area as a function of time of inorganic and/or non-volatile organic...

References

Advertisement