AENOR - UNE-EN ISO 140-1/A1

Acoustics - Measurement of sound insulation in buildings and of building elements - Part 1: Requirements for laboratory test facilities with suppressed flanking transmission - Amendment 1: Specific requirements on the frame of the test opening for lightweight twin leaf partitions (ISO 140-1:1997/AM 1:2004)

inactive, Most Current
Organization: AENOR
Publication Date: 13 July 2005
Status: inactive
Page Count: 10
ICS Code (Acoustics in building. Sound insulation): 91.120.20

Document History

UNE-EN ISO 140-1/A1
July 13, 2005
Acoustics - Measurement of sound insulation in buildings and of building elements - Part 1: Requirements for laboratory test facilities with suppressed flanking transmission - Amendment 1: Specific requirements on the frame of the test opening for lightweight twin leaf partitions (ISO 140-1:1997/AM 1:2004)
A description is not available for this item.
July 30, 1998
ACOUSTICS. MEASUREMENT OF SOUND INSULATION IN BUILDINGS AND OF BUILDING ELEMENTS. PART 1: REQUIREMENTS FOR LABORATORY TEST FACILITIES WITH SUPRESSED FLANKING TRANSMISSION. (ISO 140-1:1997).
A description is not available for this item.

References

Advertisement