CEN - EN ISO 6892-1
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 December 2019 |
| Status: | active |
| Page Count: | 88 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
NOTE Annex A contains further recommendations for computer controlled testing machines.
Document History
EN ISO 6892-1
December 1, 2019
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This document specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
NOTE Annex A contains further...
July 1, 2016
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
NOTE Annex A contains further...
August 1, 2009
Metallic materials - Tensile testing - Part 1: Method of test at room temperature
This part of ISO 6892 specifies the method for tensile testing of metallic materials and defines the mechanical properties which can be determined at room temperature.
NOTE Annex A indicates...