AENOR - UNE-EN 3833

Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification (Endorsed by Asociación Española de Normalización in May of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 May 2019
Status: active
Page Count: 29
ICS Code (Bolts, screws, studs): 49.030.20

Document History

UNE-EN 3833
May 1, 2019
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification (Endorsed by Asociación Española de Normalización in May of 2019.)
A description is not available for this item.
March 1, 2005
Aerospace series - Bolts, MJ threads, in heat resisting nickel base alloy NI-PH2601 (Inconel 718), passivated - Classification: 1 550 MPa (at ambient temperature) / 650 °C - Technical specification
A description is not available for this item.
Advertisement