AENOR - UNE-EN 60034-12/A1

Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors

inactive, Most Current
Organization: AENOR
Publication Date: 27 February 2008
Status: inactive
Page Count: 8
ICS Code (Motors): 29.160.30

Document History

UNE-EN 60034-12/A1
February 27, 2008
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
June 27, 2003
Rotating electrical machines - Part 12: Starting performance of single-speed three-phase cage induction motors
A description is not available for this item.
September 20, 2000
Rotating electrical machines. Part 12: Starting performance of single-speed three-phase cage induction motors for voltages up to including 690 V, 50 Hz
A description is not available for this item.
December 31, 1999
ROTATING ELECTRICAL MACHINES. PART 12: STARTING PERFORMANCE OF SINGLE-SPEED THREE-PHASE CAGE INDUCTION MOTORS FOR VOLTAGES UP TO INCLUDING 690 V, 50 HZ
A description is not available for this item.
May 22, 1997
ROTATING ELECTRICAL MACHINES. PART 12: STARTING PERFORMANCE OF SINGLE-SPEED THREE-PHASE CAGE INDUCTION MOTORS FOR VOLTAGES UP TO AND INCLUDING 660 V, 50 HZ.
A description is not available for this item.
May 22, 1997
ROTATING ELECTRICAL MACHINES. PART 12: STARTING PERFORMANCE OF SINGLE-SPEED THREE-PHASE CAGE INDUCTION MOTORS FOR VOLTAGES UP TO AND INCLUDING 660 V, 50 HZ.
A description is not available for this item.
Advertisement