AENOR - UNE-EN 4612-008

Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 008: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by Asociación Española de Normalización in October of 2019.)

active, Most Current
Organization: AENOR
Publication Date: 1 October 2019
Status: active
Page Count: 14
ICS Code (Aerospace electric equipment and systems): 49.060

Document History

UNE-EN 4612-008
October 1, 2019
Aerospace series - Cables, electrical, for general purpose, single and multicore assembly - XLETFE Family - Jacketed or screened and jacketed - Part 008: Silver plated copper - Operating temperatures, between - 65 °C and 150 °C - Single extruded wall for open applications, with jacket and screen (braid) - UV laser printable - Product standard (Endorsed by Asociación Española de Normalización in October of 2019.)
A description is not available for this item.
Advertisement