ETSI - TS 137 466
Universal Mobile Telecommunications System (UMTS); LTE; 5G; Iuant interface: Application part
| Organization: | ETSI |
| Publication Date: | 1 January 2020 |
| Status: | inactive |
| Page Count: | 57 |
scope:
The present document is an introduction to the 3GPP TS 37.46x series of Technical Specifications that define the Iuant Interface. The Iuant interface is applicable for UTRAN, E-UTRAN and NG-RAN. In this specification UTRAN, EUTRAN and NG-RAN are denoted as "RAN", whereas the corresponding network entities Node B, eNB, en-gNB and NG-RAN node are denoted as "RAN Node". The logical Iuant interface is an interface internal to the RAN Node and defined to reside between the implementation specific O&M function and the RET antennas together with the TMAs control unit function of the RAN Node.
The present document is applicable for UTRAN, E-UTRAN and NG-RAN and specifies the Remote Electrical Tilting Application Part (RETAP) and the Tower Mounted Amplifier Application Part (TMAAP). In this specification UTRAN, E-UTRAN and NG-RAN are denoted as "RAN", whereas the corresponding network entities Node B, eNB, en-gNB and NG-RAN node are denoted as "RAN Node". RETAP supports the functions of the Iuant interface between the implementation specific O&M transport function and the RET Antenna Control unit function, TMAAP supports the functions of the Iuant interface between the implementation specific O&M transport function and the TMA control function.
Document History