AENOR - UNE 60402-2
Pressure regulators for gas receiving installations with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,15 bar. Part 2: Regulators for the second family gases, with an inlet MOP between 150 and 400 mbar and an outlet MOP up to 0,15 bar, with a low pressure cut-off safety valve, a high pressure cut-off safety valve and a relief valve for excess outlet pressure and with an equivalent flow rate up to 4,8 m3 (n)/h of air.
active
| Organization: | AENOR |
| Publication Date: | 6 November 2019 |
| Status: | active |
| Page Count: | 19 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Gas supply systems): | 91.140.40 |
Document History
March 3, 2021
Pressure regulators for gas receiving installations with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,15 bar. Part 2: Regulators for the second family gases, with an inlet MOP between 150 and 400 mbar and an outlet MOP up to 0,15 bar, with a low pressure cut-off safety valve, a high pressure cut-off safety valve and a relief valve for excess outlet pressure and with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
UNE 60402-2
November 6, 2019
Pressure regulators for gas receiving installations with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,15 bar. Part 2: Regulators for the second family gases, with an inlet MOP between 150 and 400 mbar and an outlet MOP up to 0,15 bar, with a low pressure cut-off safety valve, a high pressure cut-off safety valve and a relief valve for excess outlet pressure and with an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
October 16, 2013
Gaseous fuels. Pressure regulator with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,05 bar. Part 2: Regulator with a MOP greater than 150 mbar, with an incorporated minimum low pressure cut-off safety valve, with a maximum pressure safety valve and an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
April 18, 2012
Gaseous fuels. Pressure regulator with an inlet MOP up to 0,4 bar and an outlet MOP up to 0,05 bar. Part 2: Regulator with a MOP greater than 150 mbar, with an incorporated minimum low pressure cut-off safety valve, with a maximum pressure safety valve and an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
October 1, 2008
Gaseous fuels. Pressure regulator with an inlet MOP up to 0,4 bar and an oulet MOP up to 0,05 bar. Part 2: Regulator with a MOP greater than 150 mbar, with an incorporated minimum low pressure cut-off safety valve, with a maximum pressure safety valve and an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.
March 18, 2008
Gaseous fuels. Pressure regulator with an inlet MOP up to 0,4 bar and an oulet MOP up to 0,05 bar. Part 2: Regulator with a MOP greater than 150 mbar, with an incorporated minimum low pressure cut-off safety valve, with a maximum pressure safety valve and an equivalent flow rate up to 4,8 m3 (n)/h of air.
A description is not available for this item.